Mini-Circuits 1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω TC4-19X+

Description
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω
Request a Quote Datasheet
Description
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω - TC4-19X+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω
TC4-19X+
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω TC4-19X+
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω

1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC4-19X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 10MHz ~ 1.9GHz 1:4 5-SMD Module

RF Balun 10MHz ~ 1.9GHz 1:4 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC4-19X+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 10MHZ ~ 1.9GHZ 1:4

BALUN 10MHZ ~ 1.9GHZ 1:4

Buy Now Datasheet
Balun - 3157-TC4-19X+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 10MHZ ~ 1.9GHZ 1:4

BALUN 10MHZ ~ 1.9GHZ 1:4

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC4-19X+ 3157-TC4-19X+TR-ND
Product Name 1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω - T13-1T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 LTCC Transformer, 3300 - 3900 MHz, 50Ω - TCW1-392+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 LTCC Transformer, 4900 - 5950 MHz, 50Ω - BLNK1-542R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω - T1-1-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers