Nordic Semiconductor ASA RF Transceiver ICs NRF24AP1

Description
IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 24-VQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 24-VQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - NRF24AP1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
NRF24AP1-ND
RF Transceiver ICs NRF24AP1-ND
IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 24-VQFN Exposed Pad

IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 24-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number NRF24AP1-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LV10A-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - BCM20737ST-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details