Skyworks Solutions, Inc. Si2417 Fax Modem Si2417

Description
V.17 Fax ISOmodem System-Side
Request a Quote
Description
V.17 Fax ISOmodem System-Side
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Si2417 Fax Modem - Si2417 - Skyworks Solutions, Inc.
Irvine, CA, United States
Si2417 Fax Modem
Si2417
Si2417 Fax Modem Si2417
V.17 Fax ISOmodem System-Side

V.17 Fax ISOmodem System-Side

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Network and Communication Chips
Product Number Si2417
Product Name Si2417 Fax Modem
Device Type Modem
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 336-5185-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details
2 suppliers
Telecom - 336-SI32192-A-FM1RDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details
Modems - ICs and Modules - 336-4373-ND - DigiKey
Specs
Interface Parallel/Serial
Supply Voltage 3.3V; 3.6V; 5V
Data Rate 2.4 kbps
View Details