Wurth Electronics ICS, Inc. Filters -RF Filters 748323056

Description
Manufacturer: Würth Elektronik Category: Filters -RF Filters Series: WE-BPF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 5.41GHz Center Bandwidth: 1.02GHz Filter Type: Band Pass Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters -RF Filters Series: WE-BPF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 5.41GHz Center Bandwidth: 1.02GHz Filter Type: Band Pass Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -RF Filters - 748323056 - Win Source Electronics
Laguna Hills, CA, United States
Filters -RF Filters
748323056
Filters -RF Filters 748323056
Manufacturer: Würth Elektronik Category: Filters -RF Filters Series: WE-BPF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 5.41GHz Center Bandwidth: 1.02GHz Filter Type: Band Pass Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric)

Manufacturer: Würth Elektronik
Category: Filters -RF Filters
Series: WE-BPF
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Frequency: 5.41GHz Center
Bandwidth: 1.02GHz
Filter Type: Band Pass
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number 748323056
Product Name Filters -RF Filters
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
RF Filters - 1761-B021MC8S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2105 MHz
View Details
Band Pass Filter - 5o262052050 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 290 to 320 MHz
View Details