Wurth Electronics ICS, Inc. Filters -RF Filters 748111009

Description
Manufacturer: Würth Elektronik Category: Filters -RF Filters Series: WE-LPF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Low Pass Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric), 8 PC Pad Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters -RF Filters Series: WE-LPF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Low Pass Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric), 8 PC Pad Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -RF Filters - 748111009 - Win Source Electronics
Laguna Hills, CA, United States
Filters -RF Filters
748111009
Filters -RF Filters 748111009
Manufacturer: Würth Elektronik Category: Filters -RF Filters Series: WE-LPF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Low Pass Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric), 8 PC Pad Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height (Max): 0.041" (1.05mm)

Manufacturer: Würth Elektronik
Category: Filters -RF Filters
Series: WE-LPF
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Filter Type: Low Pass
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric), 8 PC Pad
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max): 0.041" (1.05mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number 748111009
Product Name Filters -RF Filters
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF4825B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1000 MHz
View Details
Band Pass Filter - 5o2693930 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 380 to 500 MHz
View Details
RF Filters - 2312-QPQ1904TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5662 MHz
View Details
2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details