Wurth Electronics ICS, Inc. Arrays, Signal Transformers - 744874100 744874100

Description
Manufacturer: Würth Elektronik Win Source Part Number: 806955-744874100 Packaging: Reel Mounting Style: SMD Shielding: Shielded Tolerance: ±20% Height: 0.256" (6.50mm) Number of Coils: 2 Inductance - Connected In Series: 40μH Inductance - Connected In Parallel: 10μH Current Rating - Parallel: 3.28A Current Rating - Series: 1.64A Current Saturation - Parallel: 5.25A Current Saturation - Series: 2.625A DC Resistance (DCR) - Parallel: 44mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Manufacturer Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 806955-744874100 Packaging: Reel Mounting Style: SMD Shielding: Shielded Tolerance: ±20% Height: 0.256" (6.50mm) Number of Coils: 2 Inductance - Connected In Series: 40μH Inductance - Connected In Parallel: 10μH Current Rating - Parallel: 3.28A Current Rating - Series: 1.64A Current Saturation - Parallel: 5.25A Current Saturation - Series: 2.625A DC Resistance (DCR) - Parallel: 44mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Manufacturer Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Arrays, Signal Transformers - 744874100
806955-744874100
Arrays, Signal Transformers - 744874100 806955-744874100
Manufacturer: Würth Elektronik Win Source Part Number: 806955-744874100 Packaging: Reel Mounting Style: SMD Shielding: Shielded Tolerance: ±20% Height: 0.256" (6.50mm) Number of Coils: 2 Inductance - Connected In Series: 40μH Inductance - Connected In Parallel: 10μH Current Rating - Parallel: 3.28A Current Rating - Series: 1.64A Current Saturation - Parallel: 5.25A Current Saturation - Series: 2.625A DC Resistance (DCR) - Parallel: 44mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Manufacturer Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Würth Elektronik
Win Source Part Number: 806955-744874100
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Tolerance: ±20%
Height: 0.256" (6.50mm)
Number of Coils: 2
Inductance - Connected In Series: 40μH
Inductance - Connected In Parallel: 10μH
Current Rating - Parallel: 3.28A
Current Rating - Series: 1.64A
Current Saturation - Parallel: 5.25A
Current Saturation - Series: 2.625A
DC Resistance (DCR) - Parallel: 44mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Manufacturer Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 806955-744874100
Product Name Arrays, Signal Transformers - 744874100
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details