Wurth Electronics ICS, Inc. Arrays, Signal Transformers - 744873100 744873100

Description
Manufacturer: Würth Elektronik Win Source Part Number: 807000-744873100 Packaging: Reel Mounting Style: SMD Shielding: Shielded Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 40μH Inductance - Connected In Parallel: 10μH Current Rating - Parallel: 3.81A Current Rating - Series: 1.905A Current Saturation - Parallel: 7.2A Current Saturation - Series: 3.6A DC Resistance (DCR) - Parallel: 36mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Manufacturer Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 807000-744873100 Packaging: Reel Mounting Style: SMD Shielding: Shielded Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 40μH Inductance - Connected In Parallel: 10μH Current Rating - Parallel: 3.81A Current Rating - Series: 1.905A Current Saturation - Parallel: 7.2A Current Saturation - Series: 3.6A DC Resistance (DCR) - Parallel: 36mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Manufacturer Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Arrays, Signal Transformers - 744873100
807000-744873100
Arrays, Signal Transformers - 744873100 807000-744873100
Manufacturer: Würth Elektronik Win Source Part Number: 807000-744873100 Packaging: Reel Mounting Style: SMD Shielding: Shielded Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 40μH Inductance - Connected In Parallel: 10μH Current Rating - Parallel: 3.81A Current Rating - Series: 1.905A Current Saturation - Parallel: 7.2A Current Saturation - Series: 3.6A DC Resistance (DCR) - Parallel: 36mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Manufacturer Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Würth Elektronik
Win Source Part Number: 807000-744873100
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Tolerance: ±20%
Height: 0.335" (8.50mm)
Number of Coils: 2
Inductance - Connected In Series: 40μH
Inductance - Connected In Parallel: 10μH
Current Rating - Parallel: 3.81A
Current Rating - Series: 1.905A
Current Saturation - Parallel: 7.2A
Current Saturation - Series: 3.6A
DC Resistance (DCR) - Parallel: 36mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Manufacturer Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 807000-744873100
Product Name Arrays, Signal Transformers - 744873100
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers