Wurth Electronics ICS, Inc. Common Mode Chokes - 7448031501 7448031501

Description
Manufacturer: Würth Elektronik Win Source Part Number: 812114-7448031501 Packaging: Bulk Mounting Style: Through Hole Voltage Rating - AC: 250V Filter Type: Power Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.906" L x 0.669" W (23.00mm x 17.00mm) Manufacturer Package: Vertical, 4 PC Pin Height (Maximum): 0.984" (25.00mm) Current Rating (Maximum): 15A DC Resistance (DCR) (Maximum): 3.3mOhm Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Inductance at Frequency: 1mH at 10kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 812114-7448031501 Packaging: Bulk Mounting Style: Through Hole Voltage Rating - AC: 250V Filter Type: Power Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.906" L x 0.669" W (23.00mm x 17.00mm) Manufacturer Package: Vertical, 4 PC Pin Height (Maximum): 0.984" (25.00mm) Current Rating (Maximum): 15A DC Resistance (DCR) (Maximum): 3.3mOhm Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Inductance at Frequency: 1mH at 10kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 7448031501
812114-7448031501
Common Mode Chokes - 7448031501 812114-7448031501
Manufacturer: Würth Elektronik Win Source Part Number: 812114-7448031501 Packaging: Bulk Mounting Style: Through Hole Voltage Rating - AC: 250V Filter Type: Power Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.906" L x 0.669" W (23.00mm x 17.00mm) Manufacturer Package: Vertical, 4 PC Pin Height (Maximum): 0.984" (25.00mm) Current Rating (Maximum): 15A DC Resistance (DCR) (Maximum): 3.3mOhm Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Inductance at Frequency: 1mH at 10kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 812114-7448031501
Packaging: Bulk
Mounting Style: Through Hole
Voltage Rating - AC: 250V
Filter Type: Power Line
Number of Lines: 2
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.906" L x 0.669" W (23.00mm x 17.00mm)
Manufacturer Package: Vertical, 4 PC Pin
Height (Maximum): 0.984" (25.00mm)
Current Rating (Maximum): 15A
DC Resistance (DCR) (Maximum): 3.3mOhm
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Inductance at Frequency: 1mH at 10kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 812114-7448031501
Product Name Common Mode Chokes - 7448031501
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers