Wurth Electronics ICS, Inc. Fixed Inductors - 74479876210 74479876210

Description
Manufacturer: Würth Elektronik Win Source Part Number: 801779-74479876210 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1μH Tolerance: ±20% Current - Saturation: 1.5A Frequency - Self Resonant: 80MHz DC Resistance (DCR): 70mOhm Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Q at Freq: 20 at 1MHz Current Rating (Amps): 1.5A Inductance Frequency - Test: 1MHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 801779-74479876210 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1μH Tolerance: ±20% Current - Saturation: 1.5A Frequency - Self Resonant: 80MHz DC Resistance (DCR): 70mOhm Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Q at Freq: 20 at 1MHz Current Rating (Amps): 1.5A Inductance Frequency - Test: 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74479876210
801779-74479876210
Fixed Inductors - 74479876210 801779-74479876210
Manufacturer: Würth Elektronik Win Source Part Number: 801779-74479876210 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1μH Tolerance: ±20% Current - Saturation: 1.5A Frequency - Self Resonant: 80MHz DC Resistance (DCR): 70mOhm Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Q at Freq: 20 at 1MHz Current Rating (Amps): 1.5A Inductance Frequency - Test: 1MHz

Manufacturer: Würth Elektronik
Win Source Part Number: 801779-74479876210
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1μH
Tolerance: ±20%
Current - Saturation: 1.5A
Frequency - Self Resonant: 80MHz
DC Resistance (DCR): 70mOhm
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Q at Freq: 20 at 1MHz
Current Rating (Amps): 1.5A
Inductance Frequency - Test: 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 801779-74479876210
Product Name Fixed Inductors - 74479876210
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Multilayer
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 840mA Inductor and Choke - 71-0402CS-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details