Wurth Electronics ICS, Inc. Hard To Find - 74479763147 74479763147

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130111-74479763147 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±20% Current - Saturation: 200mA Frequency - Self Resonant: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Q at Freq: 10 at 1MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 1MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130111-74479763147 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±20% Current - Saturation: 200mA Frequency - Self Resonant: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Q at Freq: 10 at 1MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74479763147
1130111-74479763147
Hard To Find - 74479763147 1130111-74479763147
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130111-74479763147 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±20% Current - Saturation: 200mA Frequency - Self Resonant: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Q at Freq: 10 at 1MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 1MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130111-74479763147
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±20%
Current - Saturation: 200mA
Frequency - Self Resonant: 250MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300mOhm
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.037" (0.95mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Q at Freq: 10 at 1MHz
Current Rating (Amps): 800mA
Inductance Frequency - Test: 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Inductors
Product Number 1130111-74479763147
Product Name Hard To Find - 74479763147
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N8 016008C-3N8XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0038 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers