Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1540M18

Description
Features Ideal for EMI/RFI filtering applications Suitable for energy storage inductors for switching power supplies. High current Minimum .5" long leads, for P.C. board mounting. Storage temperature range: -20°C to 105°C Operating temperature range: -20°C to 85°C
Request a Quote Datasheet
Description
Features Ideal for EMI/RFI filtering applications Suitable for energy storage inductors for switching power supplies. High current Minimum .5" long leads, for P.C. board mounting. Storage temperature range: -20°C to 105°C Operating temperature range: -20°C to 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1540M18 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1540M18
Transformers - Chokes & Reactors 1540M18
Features Ideal for EMI/RFI filtering applications Suitable for energy storage inductors for switching power supplies. High current Minimum .5" long leads, for P.C. board mounting. Storage temperature range: -20°C to 105°C Operating temperature range: -20°C to 85°C

Features

  • Ideal for EMI/RFI filtering applications
  • Suitable for energy storage inductors for switching power supplies.
  • High current
  • Minimum .5" long leads, for P.C. board mounting.
  • Storage temperature range: -20°C to 105°C
  • Operating temperature range: -20°C to 85°C
Supplier's Site
Fixed Inductors - HM3404-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM3404-ND
Fixed Inductors HM3404-ND
1.1mH Unshielded Toroidal Inductor 2.5A 330mOhm Max Radial, Vertical (Open)

1.1mH Unshielded Toroidal Inductor 2.5A 330mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1540M18 HM3404-ND
Product Name Transformers - Chokes & Reactors Fixed Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Technology Toroid
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 1540M10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - HM4811-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 15 (+/- %)
View Details
Fixed Inductors - 164-197C10-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Carbonyl Powder
View Details
Fixed Inductors - HM1568-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 15 (+/- %)
View Details