Wurth Electronics ICS, Inc. Fixed Inductors - 744786131 744786131

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908000-744786131 Series: WE-MK Operating Temperature Range: -40°C ~ 120°C Features: Unshielded Multilayer Inductor 850mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Affected HTSUS: 8504.50.8000 Other Part Number: 732-744786131DKR, 732-744786131TR, 732-744786131CT
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908000-744786131 Series: WE-MK Operating Temperature Range: -40°C ~ 120°C Features: Unshielded Multilayer Inductor 850mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Affected HTSUS: 8504.50.8000 Other Part Number: 732-744786131DKR, 732-744786131TR, 732-744786131CT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744786131
908000-744786131
Fixed Inductors - 744786131 908000-744786131
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908000-744786131 Series: WE-MK Operating Temperature Range: -40°C ~ 120°C Features: Unshielded Multilayer Inductor 850mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Affected HTSUS: 8504.50.8000 Other Part Number: 732-744786131DKR, 732-744786131TR, 732-744786131CT

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908000-744786131
Series: WE-MK
Operating Temperature Range: -40°C ~ 120°C
Features: Unshielded Multilayer Inductor 850mOhm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Affected
HTSUS: 8504.50.8000
Other Part Number: 732-744786131DKR, 732-744786131TR, 732-744786131CT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 908000-744786131
Product Name Fixed Inductors - 744786131
Operating Temperature -40 to 120 C (-40 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-56N 0402CT-56NXJRW , 0402CT-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details