Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7447797300

Description
Win Source Part Number: 1381120-7447797300 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PDF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm) Inductance: 2.5 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 pcs Tolerance: ±20% Material - Core: Nickel Zinc Ferrite (NiZn) Frequency - Self Resonant: 61MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 10.2mOhm Max Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Current Rating (Amps): 8.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Product Status: Obsolete Current - Saturation (Isat): 10.5A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381120-7447797300 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PDF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm) Inductance: 2.5 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 pcs Tolerance: ±20% Material - Core: Nickel Zinc Ferrite (NiZn) Frequency - Self Resonant: 61MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 10.2mOhm Max Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Current Rating (Amps): 8.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Product Status: Obsolete Current - Saturation (Isat): 10.5A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381120-7447797300 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381120-7447797300
Inductors, Coils, Chokes - Fixed Inductors 1381120-7447797300
Win Source Part Number: 1381120-7447797300 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PDF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm) Inductance: 2.5 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 pcs Tolerance: ±20% Material - Core: Nickel Zinc Ferrite (NiZn) Frequency - Self Resonant: 61MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 10.2mOhm Max Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Current Rating (Amps): 8.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Product Status: Obsolete Current - Saturation (Isat): 10.5A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381120-7447797300
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-PDF
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm)
Inductance: 2.5 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 500 pcs
Tolerance: ±20%
Material - Core: Nickel Zinc Ferrite (NiZn)
Frequency - Self Resonant: 61MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 10.2mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Current Rating (Amps): 8.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Product Status: Obsolete
Current - Saturation (Isat): 10.5A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381120-7447797300
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data