Wurth Electronics ICS, Inc. Fixed Inductors - 7447785004 7447785004

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192200-7447785004 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 2.65 A Length: 5.9 mm Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 3.302 mm Tolerance: 25 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 53 MHz Composition: Wirewound Height: 3.3 mm Weight: 4.535924 g Resistance: 78 mΩ Number of Pins: 2 Width: 6.2 mm Categories: Fixed Inductors DC Resistance (DCR): 78 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Max DC Current: 2.2 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.65 A Saturation Current: 2.5 A Case Code (Imperial): 0603 REACH SVHC: Unknown Inductance Tolerance: 25 % Max Operating Temperature: 125 °C Case Code (Metric): 1608
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192200-7447785004 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 2.65 A Length: 5.9 mm Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 3.302 mm Tolerance: 25 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 53 MHz Composition: Wirewound Height: 3.3 mm Weight: 4.535924 g Resistance: 78 mΩ Number of Pins: 2 Width: 6.2 mm Categories: Fixed Inductors DC Resistance (DCR): 78 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Max DC Current: 2.2 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.65 A Saturation Current: 2.5 A Case Code (Imperial): 0603 REACH SVHC: Unknown Inductance Tolerance: 25 % Max Operating Temperature: 125 °C Case Code (Metric): 1608
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 7447785004 - 1192200-7447785004 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 7447785004
1192200-7447785004
Fixed Inductors - 7447785004 1192200-7447785004
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192200-7447785004 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 2.65 A Length: 5.9 mm Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 3.302 mm Tolerance: 25 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 53 MHz Composition: Wirewound Height: 3.3 mm Weight: 4.535924 g Resistance: 78 mΩ Number of Pins: 2 Width: 6.2 mm Categories: Fixed Inductors DC Resistance (DCR): 78 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Max DC Current: 2.2 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.65 A Saturation Current: 2.5 A Case Code (Imperial): 0603 REACH SVHC: Unknown Inductance Tolerance: 25 % Max Operating Temperature: 125 °C Case Code (Metric): 1608

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192200-7447785004
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Current Rating: 2.65 A
Length: 5.9 mm
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 3.302 mm
Tolerance: 25 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 53 MHz
Composition: Wirewound
Height: 3.3 mm
Weight: 4.535924 g
Resistance: 78 mΩ
Number of Pins: 2
Width: 6.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 78 mΩ
Case / Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Max DC Current: 2.2 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 2.65 A
Saturation Current: 2.5 A
Case Code (Imperial): 0603
REACH SVHC: Unknown
Inductance Tolerance: 25 %
Max Operating Temperature: 125 °C
Case Code (Metric): 1608

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1192200-7447785004
Product Name Fixed Inductors - 7447785004
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0056uH 250MHz 0.76A Inductor and Choke - 71-0402CS-5N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 2 (+/- %)
View Details
10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details