Wurth Electronics ICS, Inc. Fixed Inductors - 74477730 74477730

Description
Manufacturer: Würth Elektronik Win Source Part Number: 808701-74477730 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1mH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 250mA Frequency - Self Resonant: 2.2MHz DC Resistance (DCR): 6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 200mA Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 808701-74477730 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1mH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 250mA Frequency - Self Resonant: 2.2MHz DC Resistance (DCR): 6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 200mA Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74477730
808701-74477730
Fixed Inductors - 74477730 808701-74477730
Manufacturer: Würth Elektronik Win Source Part Number: 808701-74477730 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1mH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 250mA Frequency - Self Resonant: 2.2MHz DC Resistance (DCR): 6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 200mA Inductance Frequency - Test: 1kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 808701-74477730
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1mH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 250mA
Frequency - Self Resonant: 2.2MHz
DC Resistance (DCR): 6Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200mA
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 808701-74477730
Product Name Fixed Inductors - 74477730
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-103161 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details