Wurth Electronics ICS, Inc. Inductors, Coils, Chokes -Fixed Inductors 7447714681

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-PD Performance Type: Drum Core, Wirewound Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: Nonstandard Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Frequency - Self Resonant: 2.05MHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-PD Performance Type: Drum Core, Wirewound Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: Nonstandard Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Frequency - Self Resonant: 2.05MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes -Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes -Fixed Inductors
Inductors, Coils, Chokes -Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-PD Performance Type: Drum Core, Wirewound Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: Nonstandard Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Frequency - Self Resonant: 2.05MHz

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes -Fixed Inductors
Series: WE-PD Performance
Type: Drum Core, Wirewound
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: Nonstandard
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C
Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Frequency - Self Resonant: 2.05MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes -Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Leaded Inductors - 1730037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details