Wurth Electronics ICS, Inc. Fixed Inductors - 744760139C 744760139C

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857481-744760139C Series: WE-KI Features: 39 nH Inductor 500 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1784-2, 732-1784-1, 732-1784-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857481-744760139C Series: WE-KI Features: 39 nH Inductor 500 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1784-2, 732-1784-1, 732-1784-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744760139C
857481-744760139C
Fixed Inductors - 744760139C 857481-744760139C
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857481-744760139C Series: WE-KI Features: 39 nH Inductor 500 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-1784-2, 732-1784-1, 732-1784-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857481-744760139C
Series: WE-KI
Features: 39 nH Inductor 500 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-1784-2, 732-1784-1, 732-1784-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857481-744760139C
Product Name Fixed Inductors - 744760139C
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers