Wurth Electronics ICS, Inc. Inductors, Coils, Chokes Fixed Inductors 7447462033

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-TI Package: Bulk Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 3.3 µH Tolerance: ±20% Current Rating (Amps): 4.7 A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-TI Package: Bulk Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 3.3 µH Tolerance: ±20% Current Rating (Amps): 4.7 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-TI Package: Bulk Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Inductance: 3.3 µH Tolerance: ±20% Current Rating (Amps): 4.7 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes Fixed Inductors
Series: WE-TI
Package: Bulk
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Inductance: 3.3 µH
Tolerance: ±20%
Current Rating (Amps): 4.7 A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes Fixed Inductors
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1462596 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details