Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744730392

Description
Win Source Part Number: 1272486-744730392 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TI Type: Drum Core, Wirewound Package: Tray Shielding: Unshielded Inductance: 3.9 mH Height - Seated (Max): 0.295" (7.50mm) Standard Package: 140 Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 1.04MHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 12Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" Dia (7.80mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-3756 Current - Saturation (Isat): 200mA
Request a Quote Datasheet
Description
Win Source Part Number: 1272486-744730392 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TI Type: Drum Core, Wirewound Package: Tray Shielding: Unshielded Inductance: 3.9 mH Height - Seated (Max): 0.295" (7.50mm) Standard Package: 140 Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 1.04MHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 12Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" Dia (7.80mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-3756 Current - Saturation (Isat): 200mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272486-744730392
Inductors, Coils, Chokes - Fixed Inductors 1272486-744730392
Win Source Part Number: 1272486-744730392 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TI Type: Drum Core, Wirewound Package: Tray Shielding: Unshielded Inductance: 3.9 mH Height - Seated (Max): 0.295" (7.50mm) Standard Package: 140 Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 1.04MHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 12Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" Dia (7.80mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-3756 Current - Saturation (Isat): 200mA

Win Source Part Number: 1272486-744730392
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-TI
Type: Drum Core, Wirewound
Package: Tray
Shielding: Unshielded
Inductance: 3.9 mH
Height - Seated (Max): 0.295" (7.50mm)
Standard Package: 140
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 1.04MHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder (Open)
DC Resistance (DCR): 12Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" Dia (7.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Würth Elektronik
Other Names: 732-3756
Current - Saturation (Isat): 200mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1272486-744730392
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Surface Mount Inductors - 1678550 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details