Wurth Electronics ICS, Inc. Filters- Common Mode Chokes 7446720047

Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 47 mH @ 10 kHz Current Rating (Max): 400mA Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 47 mH @ 10 kHz Current Rating (Max): 400mA Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters- Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters- Common Mode Chokes
Filters- Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 47 mH @ 10 kHz Current Rating (Max): 400mA Operating Temperature: -40°C ~ 125°C

Manufacturer: Würth Elektronik
Category: Filters- Common Mode Chokes
Series: WE-LF
Package: Tray
Product Status: Active
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 47 mH @ 10 kHz
Current Rating (Max): 400mA
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters- Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME375-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details