Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7445830

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327649-7445830 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.500" L x 0.398" W (12.70mm x 10.10mm) Inductance: 1 mH Height - Seated (Max): 0.280" (7.11mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 1.5MHz DC Resistance (DCR): 1.8Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 560 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7445830TR Current - Saturation (Isat): 1.1A RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327649-7445830 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.500" L x 0.398" W (12.70mm x 10.10mm) Inductance: 1 mH Height - Seated (Max): 0.280" (7.11mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 1.5MHz DC Resistance (DCR): 1.8Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 560 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7445830TR Current - Saturation (Isat): 1.1A RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327649-7445830 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327649-7445830
Inductors, Coils, Chokes - Fixed Inductors 1327649-7445830
Manufacturer: Würth Elektronik Win Source Part Number: 1327649-7445830 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.500" L x 0.398" W (12.70mm x 10.10mm) Inductance: 1 mH Height - Seated (Max): 0.280" (7.11mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 1.5MHz DC Resistance (DCR): 1.8Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 560 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7445830TR Current - Saturation (Isat): 1.1A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327649-7445830
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.500" L x 0.398" W (12.70mm x 10.10mm)
Inductance: 1 mH
Height - Seated (Max): 0.280" (7.11mm)
Standard Package: 300
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 1.5MHz
DC Resistance (DCR): 1.8Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 560 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-7445830TR
Current - Saturation (Isat): 1.1A
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327649-7445830
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2224JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers