Coilcraft, Inc. 016008F (0402) Ferrite Chip Inductors 016008F-101

Description
The 016008F series is the world’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. The high impedance provides excellent RF isolation in cellular and wireless applications, while a DCR as low as 0.18 Ohms makes it ideal for RF choke and filtering applications. This enables compact devices such as smartphones, IoT modules, and wearables to achieve superior EMI suppression and signal integrity. World’s smallest high-frequency-wirew ound chip inductor High inductance values in 016008 package (metric 0402) Exceptionally low DCR – lower than all thin film type Inductance values up to 120 nH
Request a Quote Datasheet
Description
The 016008F series is the world’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. The high impedance provides excellent RF isolation in cellular and wireless applications, while a DCR as low as 0.18 Ohms makes it ideal for RF choke and filtering applications. This enables compact devices such as smartphones, IoT modules, and wearables to achieve superior EMI suppression and signal integrity. World’s smallest high-frequency-wirew ound chip inductor High inductance values in 016008 package (metric 0402) Exceptionally low DCR – lower than all thin film type Inductance values up to 120 nH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
016008F (0402) Ferrite Chip Inductors - 016008F-101 - Coilcraft, Inc.
Cary, IL, USA
016008F (0402) Ferrite Chip Inductors
016008F-101
016008F (0402) Ferrite Chip Inductors 016008F-101
The 016008F series is the world’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. The high impedance provides excellent RF isolation in cellular and wireless applications, while a DCR as low as 0.18 Ohms makes it ideal for RF choke and filtering applications. This enables compact devices such as smartphones, IoT modules, and wearables to achieve superior EMI suppression and signal integrity. World’s smallest high-frequency-wirew ound chip inductor High inductance values in 016008 package (metric 0402) Exceptionally low DCR – lower than all thin film type Inductance values up to 120 nH

The 016008F series is the world’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. The high impedance provides excellent RF isolation in cellular and wireless applications, while a DCR as low as 0.18 Ohms makes it ideal for RF choke and filtering applications. This enables compact devices such as smartphones, IoT modules, and wearables to achieve superior EMI suppression and signal integrity.

  • World’s smallest high-frequency-wirewound chip inductor
  • High inductance values in 016008 package (metric 0402)
  • Exceptionally low DCR – lower than all thin film type
  • Inductance values up to 120 nH
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 016008F-101
Product Name 016008F (0402) Ferrite Chip Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 0.1000 microH
DCR 0.9200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N2 0201DS-1N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-3N8 016008C-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details