Wurth Electronics ICS, Inc. Fixed Inductors - 7445520 7445520

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130003-7445520 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 100μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 310mA Frequency - Self Resonant: 8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.27Ohm Max Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Current Rating (Amps): 300mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130003-7445520 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 100μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 310mA Frequency - Self Resonant: 8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.27Ohm Max Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Current Rating (Amps): 300mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7445520
1130003-7445520
Fixed Inductors - 7445520 1130003-7445520
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130003-7445520 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 100μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 310mA Frequency - Self Resonant: 8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.27Ohm Max Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Current Rating (Amps): 300mA Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130003-7445520
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 100μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 310mA
Frequency - Self Resonant: 8MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.27Ohm Max
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.115" (2.92mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
Current Rating (Amps): 300mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130003-7445520
Product Name Fixed Inductors - 7445520
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1048440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details