Wurth Electronics ICS, Inc. Fixed Inductors - 74439346056 74439346056

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857449-74439346056 Series: WE-XHMI Features: 5.6 µH Inductor 6.9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-10704-6, 732-10704-2, 732-10704-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857449-74439346056 Series: WE-XHMI Features: 5.6 µH Inductor 6.9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-10704-6, 732-10704-2, 732-10704-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74439346056
857449-74439346056
Fixed Inductors - 74439346056 857449-74439346056
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857449-74439346056 Series: WE-XHMI Features: 5.6 µH Inductor 6.9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-10704-6, 732-10704-2, 732-10704-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857449-74439346056
Series: WE-XHMI
Features: 5.6 µH Inductor 6.9 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-10704-6, 732-10704-2, 732-10704-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857449-74439346056
Product Name Fixed Inductors - 74439346056
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Leaded Inductors - 1678346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.2 microH
Q Factor 55
View Details
Fixed Inductors - FIRCH-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details