TE Connectivity Power Inductors 1625813-5

Description
Dimensions Passive Component Dimensions (MM) : 10.5 x 9.5 Electrical Characteristics Current Rating (Max) (MAMP) : 120 DC Resistance (OHM) : 12 Inductance (MICHEN) : 4700 Passive Component Tolerance (PCT) : 15 Self Resonant Frequency (MHZ) : .8 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 90 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 10.5 x 9.5 Electrical Characteristics Current Rating (Max) (MAMP) : 120 DC Resistance (OHM) : 12 Inductance (MICHEN) : 4700 Passive Component Tolerance (PCT) : 15 Self Resonant Frequency (MHZ) : .8 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 90 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1625813-5 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1625813-5
Power Inductors 1625813-5
Dimensions Passive Component Dimensions (MM) : 10.5 x 9.5 Electrical Characteristics Current Rating (Max) (MAMP) : 120 DC Resistance (OHM) : 12 Inductance (MICHEN) : 4700 Passive Component Tolerance (PCT) : 15 Self Resonant Frequency (MHZ) : .8 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 90 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105

Dimensions


  • Passive Component Dimensions (MM) : 10.5 x 9.5

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 120
  • DC Resistance (OHM) : 12
  • Inductance (MICHEN) : 4700
  • Passive Component Tolerance (PCT) : 15
  • Self Resonant Frequency (MHZ) : .8

Operation/Application


  • Shielded : Yes

Other


  • Inductor Quality Factor : 90

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1625813-5
Product Name Power Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 4700 microH
Inductance Tolerance 15 (+/- %)
DCR 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
Power Inductors - 1-2176636-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Power Inductors - 1-1625813-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 1000 microH
View Details
Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers