Wurth Electronics ICS, Inc. Fixed Inductors - 74437358100 74437358100

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857419-74437358100 Series: WE-LHMI Features: 10 µH Inductor 4.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7213-6, 732-7213-1, 732-7213-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857419-74437358100 Series: WE-LHMI Features: 10 µH Inductor 4.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7213-6, 732-7213-1, 732-7213-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74437358100
857419-74437358100
Fixed Inductors - 74437358100 857419-74437358100
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857419-74437358100 Series: WE-LHMI Features: 10 µH Inductor 4.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7213-6, 732-7213-1, 732-7213-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857419-74437358100
Series: WE-LHMI
Features: 10 µH Inductor 4.5 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-7213-6, 732-7213-1, 732-7213-2

Buy Now Datasheet
Fixed Inductors - 74437358100 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74437358100
Fixed Inductors 74437358100
FIXED IND 10UH 4.5A 51.8MOHM SMD

FIXED IND 10UH 4.5A 51.8MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857419-74437358100 74437358100
Product Name Fixed Inductors - 74437358100 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Core Material Iron; Powdered Iron; Iron Powder
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1712-3627322520330KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details