TE Connectivity Fixed Inductors 3615AR10K

Description
100nH Unshielded Wirewound Inductor 3.5A 27mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 3.5A 27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3615AR10K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3615AR10K-ND
Fixed Inductors 3615AR10K-ND
100nH Unshielded Wirewound Inductor 3.5A 27mOhm Max Nonstandard

100nH Unshielded Wirewound Inductor 3.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 100Nh, 3.5A, +10%, 550Mhz; Inductance Sigmainductors Te Connectivity - 18R3770 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 3.5A, +10%, 550Mhz; Inductance Sigmainductors Te Connectivity
18R3770
Inductor, 100Nh, 3.5A, +10%, 550Mhz; Inductance Sigmainductors Te Connectivity 18R3770
INDUCTOR, 100NH, 3.5A, +10%, 550MHz; Inductance:100nH; DC Resistance Max:0.027ohm; Self Resonant Frequency:550MHz; DC Current Rating:3.5A; Product Range:3615 Series; Inductance Tolerance:± 10%; Inductor Construction:Shielde d RoHS Compliant: Yes

INDUCTOR, 100NH, 3.5A, +10%, 550MHz; Inductance:100nH; DC Resistance Max:0.027ohm; Self Resonant Frequency:550MHz; DC Current Rating:3.5A; Product Range:3615 Series; Inductance Tolerance:± 10%; Inductor Construction:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3615AR10K-ND 18R3770
Product Name Fixed Inductors Inductor, 100Nh, 3.5A, +10%, 550Mhz; Inductance Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8109-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers