Wurth Electronics ICS, Inc. Fixed Inductors - 744373580068 744373580068

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857415-744373580068 Series: WE-LHMI Features: 680 nH Inductor 15 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7222-6, 732-7222-2, 732-7222-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857415-744373580068 Series: WE-LHMI Features: 680 nH Inductor 15 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7222-6, 732-7222-2, 732-7222-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744373580068
857415-744373580068
Fixed Inductors - 744373580068 857415-744373580068
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857415-744373580068 Series: WE-LHMI Features: 680 nH Inductor 15 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7222-6, 732-7222-2, 732-7222-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857415-744373580068
Series: WE-LHMI
Features: 680 nH Inductor 15 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-7222-6, 732-7222-2, 732-7222-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857415-744373580068
Product Name Fixed Inductors - 744373580068
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
Leaded Inductors - 1911175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details