Wurth Electronics ICS, Inc. Fixed Inductors - 74437349033 74437349033

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146462-74437349033 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 6 A Length: 7.3 mm Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 5.0038 mm Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite, Ferrite Self Resonant Frequency: 26 MHz Frequency: 26 MHz Composition: Wirewound Height: 4.8 mm Width: 6.6 mm Categories: Fixed Inductors DC Resistance (DCR): 20.9 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 6.6 mm Max DC Current: 6 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6 A Saturation Current: 12 A Series Resistance: 20.9 mΩ REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146462-74437349033 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 6 A Length: 7.3 mm Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 5.0038 mm Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite, Ferrite Self Resonant Frequency: 26 MHz Frequency: 26 MHz Composition: Wirewound Height: 4.8 mm Width: 6.6 mm Categories: Fixed Inductors DC Resistance (DCR): 20.9 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 6.6 mm Max DC Current: 6 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6 A Saturation Current: 12 A Series Resistance: 20.9 mΩ REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74437349033 - 1146462-74437349033 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 74437349033
1146462-74437349033
Fixed Inductors - 74437349033 1146462-74437349033
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146462-74437349033 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 6 A Length: 7.3 mm Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 5.0038 mm Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite, Ferrite Self Resonant Frequency: 26 MHz Frequency: 26 MHz Composition: Wirewound Height: 4.8 mm Width: 6.6 mm Categories: Fixed Inductors DC Resistance (DCR): 20.9 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 6.6 mm Max DC Current: 6 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6 A Saturation Current: 12 A Series Resistance: 20.9 mΩ REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 125 °C

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146462-74437349033
Packaging: Digi-Reel®
Termination: SMD/SMT
Current Rating: 6 A
Length: 7.3 mm
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 5.0038 mm
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite, Ferrite
Self Resonant Frequency: 26 MHz
Frequency: 26 MHz
Composition: Wirewound
Height: 4.8 mm
Width: 6.6 mm
Categories: Fixed Inductors
DC Resistance (DCR): 20.9 mΩ
Case / Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Depth: 6.6 mm
Max DC Current: 6 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 6 A
Saturation Current: 12 A
Series Resistance: 20.9 mΩ
REACH SVHC: Unknown
Inductance Tolerance: 20 %
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1146462-74437349033
Product Name Fixed Inductors - 74437349033
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details