Wurth Electronics ICS, Inc. Fixed Inductors - 74435588200 74435588200

Description
Manufacturer: Würth Elektronik Win Source Part Number: 811201-74435588200 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 82μH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 8.5A Frequency - Self Resonant: 4.4MHz DC Resistance (DCR): 30.4mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.488" (12.40mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited) Current Rating (Amps): 7A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 811201-74435588200 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 82μH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 8.5A Frequency - Self Resonant: 4.4MHz DC Resistance (DCR): 30.4mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.488" (12.40mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited) Current Rating (Amps): 7A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74435588200
811201-74435588200
Fixed Inductors - 74435588200 811201-74435588200
Manufacturer: Würth Elektronik Win Source Part Number: 811201-74435588200 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 82μH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 8.5A Frequency - Self Resonant: 4.4MHz DC Resistance (DCR): 30.4mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.488" (12.40mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited) Current Rating (Amps): 7A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 811201-74435588200
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 82μH
Tolerance: ±20%
Material - Core: Manganese Zinc Ferrite (MnZn)
Current - Saturation: 8.5A
Frequency - Self Resonant: 4.4MHz
DC Resistance (DCR): 30.4mOhm
Supplier Device Package: 2212
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.488" (12.40mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 120
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 811201-74435588200
Product Name Fixed Inductors - 74435588200
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details