Wurth Electronics ICS, Inc. Fixed Inductors - 7443330220 7443330220

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857353-7443330220 Series: WE-HCC Features: 2.2 µH Inductor 16.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2153-1, 732-2153-2, 732-2153-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857353-7443330220 Series: WE-HCC Features: 2.2 µH Inductor 16.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2153-1, 732-2153-2, 732-2153-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 7443330220 - 857353-7443330220 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 7443330220
857353-7443330220
Fixed Inductors - 7443330220 857353-7443330220
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857353-7443330220 Series: WE-HCC Features: 2.2 µH Inductor 16.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2153-1, 732-2153-2, 732-2153-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857353-7443330220
Series: WE-HCC
Features: 2.2 µH Inductor 16.5 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2153-1, 732-2153-2, 732-2153-6

Buy Now Datasheet
Fixed Inductors - 7443330220 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7443330220
Fixed Inductors 7443330220
FIXED IND 2.2UH 16.5A 4.8MOHM SM

FIXED IND 2.2UH 16.5A 4.8MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857353-7443330220 7443330220
Product Name Fixed Inductors - 7443330220 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details