Wurth Electronics ICS, Inc. Inductors, Coils, Chokes- Fixed Inductors 744325420

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-HCI Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Wirewound Inductance: 4.2 µH Current Rating (Amps): 11 A Current - Saturation (Isat): 14A Operating Temperature: -40°C ~ 150°C
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-HCI Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Wirewound Inductance: 4.2 µH Current Rating (Amps): 11 A Current - Saturation (Isat): 14A Operating Temperature: -40°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes- Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes- Fixed Inductors
Inductors, Coils, Chokes- Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-HCI Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Wirewound Inductance: 4.2 µH Current Rating (Amps): 11 A Current - Saturation (Isat): 14A Operating Temperature: -40°C ~ 150°C

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes- Fixed Inductors
Series: WE-HCI
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Wirewound
Inductance: 4.2 µH
Current Rating (Amps): 11 A
Current - Saturation (Isat): 14A
Operating Temperature: -40°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes- Fixed Inductors
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0075 microH
View Details
Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers