Wurth Electronics ICS, Inc. Fixed Inductors - 744311470 744311470

Description
Manufacturer: Würth Elektronik Win Source Part Number: 807395-744311470 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Current - Saturation: 7A Frequency - Self Resonant: 33MHz DC Resistance (DCR): 19.5mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 6A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 807395-744311470 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Current - Saturation: 7A Frequency - Self Resonant: 33MHz DC Resistance (DCR): 19.5mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 6A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744311470
807395-744311470
Fixed Inductors - 744311470 807395-744311470
Manufacturer: Würth Elektronik Win Source Part Number: 807395-744311470 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Current - Saturation: 7A Frequency - Self Resonant: 33MHz DC Resistance (DCR): 19.5mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 6A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 807395-744311470
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Current - Saturation: 7A
Frequency - Self Resonant: 33MHz
DC Resistance (DCR): 19.5mOhm
Supplier Device Package: 7040
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 807395-744311470
Product Name Fixed Inductors - 744311470
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Wirewound
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-3N9XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - DFK-33-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers