Wurth Electronics ICS, Inc. Common Mode Chokes - 744212470 744212470

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857291-744212470 Series: WE-SL1 Features: 47 µH @ 100 kHz Line Common Mode Choke 300 Ohms @ 300 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-3940-2, 732-3940-1, 732-3940-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857291-744212470 Series: WE-SL1 Features: 47 µH @ 100 kHz Line Common Mode Choke 300 Ohms @ 300 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-3940-2, 732-3940-1, 732-3940-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 744212470 - 857291-744212470 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - 744212470
857291-744212470
Common Mode Chokes - 744212470 857291-744212470
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857291-744212470 Series: WE-SL1 Features: 47 µH @ 100 kHz Line Common Mode Choke 300 Ohms @ 300 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-3940-2, 732-3940-1, 732-3940-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857291-744212470
Series: WE-SL1
Features: 47 µH @ 100 kHz Line Common Mode Choke 300 Ohms @ 300 MHz DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-3940-2, 732-3940-1, 732-3940-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857291-744212470
Product Name Common Mode Chokes - 744212470
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 7.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details