TE Connectivity High Frequency & RF Inductors 2176075-7

Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .3 Inductance (MICHEN) : .0007 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 9 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet
Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .3 Inductance (MICHEN) : .0007 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 9 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 2176075-7 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
2176075-7
High Frequency & RF Inductors 2176075-7
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .3 Inductance (MICHEN) : .0007 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 9 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount

Dimensions


  • Passive Component Dimensions (MM) : .6 x .3 x .23

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 300
  • DC Resistance (OHM) : .3
  • Inductance (MICHEN) : .0007
  • Passive Component Tolerance (PCT) : 2
  • Self Resonant Frequency (GHZ) : 9

Other


  • Comment : Tolerance 0.2nH.
  • Inductor Quality Factor : 8

Packaging Features


  • Packaging Method : Reeled

Product Type Features


  • Element Type : Thin Film
  • Inductor Type : High Frequency
  • Package Size Code : 0201

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now
Fixed Inductors - A115939TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A115939TR-ND
Fixed Inductors A115939TR-ND
0.7nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0201 (0603 Metric)

0.7nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 2176075-7 A115939TR-ND
Product Name High Frequency & RF Inductors Fixed Inductors
Standards and Certifications RoHS
Inductance Range 7.00E-4 microH
Inductance Tolerance 2 (+/- %)
DCR 0.3000 ohms 0.3000 ohms
SRF 9000 MHz 9000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
Power Inductors - 2-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 56 microH
View Details
2 suppliers
Fixed Inductors - 1712-36273225201R0MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
EMC Chokes - 823906-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers