Wurth Electronics ICS, Inc. Fixed Inductors - 7440700056 7440700056

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857273-7440700056 Series: WE-TPC Features: 5.6 µH Inductor 2.6 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1878-6, 732-1878-1, 732-1878-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857273-7440700056 Series: WE-TPC Features: 5.6 µH Inductor 2.6 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1878-6, 732-1878-1, 732-1878-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7440700056
857273-7440700056
Fixed Inductors - 7440700056 857273-7440700056
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857273-7440700056 Series: WE-TPC Features: 5.6 µH Inductor 2.6 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1878-6, 732-1878-1, 732-1878-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857273-7440700056
Series: WE-TPC
Features: 5.6 µH Inductor 2.6 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 550
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1878-6, 732-1878-1, 732-1878-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857273-7440700056
Product Name Fixed Inductors - 7440700056
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details