Coilcraft, Inc. 026011F (0703) Miniature RF Chokes 026011F-270

Description
Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite construction assures high current handling and lowest possible DCR. Optimized 0703 size – 0.7 × 0.3 × 0.55 mm high High impedance for RF isolation in cellular applications Higher inductance values than other 0201 inductors – up to 560 nH Ferrite construction for high current handling
Request a Quote Datasheet
Description
Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite construction assures high current handling and lowest possible DCR. Optimized 0703 size – 0.7 × 0.3 × 0.55 mm high High impedance for RF isolation in cellular applications Higher inductance values than other 0201 inductors – up to 560 nH Ferrite construction for high current handling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
026011F (0703) Miniature RF Chokes - 026011F-270 - Coilcraft, Inc.
Cary, IL, USA
026011F (0703) Miniature RF Chokes
026011F-270
026011F (0703) Miniature RF Chokes 026011F-270
Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite construction assures high current handling and lowest possible DCR. Optimized 0703 size – 0.7 × 0.3 × 0.55 mm high High impedance for RF isolation in cellular applications Higher inductance values than other 0201 inductors – up to 560 nH Ferrite construction for high current handling

Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite construction assures high current handling and lowest possible DCR.

  • Optimized 0703 size – 0.7 × 0.3 × 0.55 mm high
  • High impedance for RF isolation in cellular applications
  • Higher inductance values than other 0201 inductors – up to 560 nH
  • Ferrite construction for high current handling
Supplier's Site Datasheet
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-270 - Coilcraft, Inc.
Cary, IL, USA
026011F (0703) Series Optimized Wirewound Ferrite Beads
026011F-270
026011F (0703) Series Optimized Wirewound Ferrite Beads 026011F-270
Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite construction and heavy gage wire means high current handling for 0201 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These tiny beads eliminate noise in small power supplies and provide isolation of RF signals. Optimized 0201 size – 0.7 × 0.3 × 0.55 mm high High impedance for RF isolation in cellular applications Higher inductance values than other 0201 inductors – up to 560 nH Ferrite construction for high current handling

Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite construction and heavy gage wire means high current handling for 0201 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These tiny beads eliminate noise in small power supplies and provide isolation of RF signals.

  • Optimized 0201 size – 0.7 × 0.3 × 0.55 mm high
  • High impedance for RF isolation in cellular applications
  • Higher inductance values than other 0201 inductors – up to 560 nH
  • Ferrite construction for high current handling
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 026011F-270 026011F-270
Product Name 026011F (0703) Miniature RF Chokes 026011F (0703) Series Optimized Wirewound Ferrite Beads
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite
Application RF Choke RF Choke
Inductance Range 0.0270 microH 0.0270 microH
DCR 0.1250 ohms 0.1250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-15N 026011C-15NXJRW , 026011C-15NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-3N0 026011C-3N0XJRW , 026011C-3N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N9 0402CT-3N9XJRW , 0402CT-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.0043uH 250MHz 0.7A Inductor and Choke - 71-0603CS-4N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details