Wurth Electronics ICS, Inc. Fixed Inductors - 744045471 744045471

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129881-744045471 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 470μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 180mA Frequency - Self Resonant: 5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 14.2Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 50 at 796kHz Current Rating (Amps): 105mA Inductance Frequency - Test: 1MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129881-744045471 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 470μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 180mA Frequency - Self Resonant: 5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 14.2Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 50 at 796kHz Current Rating (Amps): 105mA Inductance Frequency - Test: 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744045471
1129881-744045471
Fixed Inductors - 744045471 1129881-744045471
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129881-744045471 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 470μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 180mA Frequency - Self Resonant: 5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 14.2Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 50 at 796kHz Current Rating (Amps): 105mA Inductance Frequency - Test: 1MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129881-744045471
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 470μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 180mA
Frequency - Self Resonant: 5MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 14.2Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.114" (2.90mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Q at Freq: 50 at 796kHz
Current Rating (Amps): 105mA
Inductance Frequency - Test: 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129881-744045471
Product Name Fixed Inductors - 744045471
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1676948-1 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Ferrite Bead
Application Power Choke
View Details
Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details