Wurth Electronics ICS, Inc. Fixed Inductors - 744045330 744045330

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129880-744045330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 850mA Frequency - Self Resonant: 18MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 55 at 1MHz Current Rating (Amps): 430mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129880-744045330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 850mA Frequency - Self Resonant: 18MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 55 at 1MHz Current Rating (Amps): 430mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744045330
1129880-744045330
Fixed Inductors - 744045330 1129880-744045330
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129880-744045330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 850mA Frequency - Self Resonant: 18MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 55 at 1MHz Current Rating (Amps): 430mA Inductance Frequency - Test: 1MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129880-744045330
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 33μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 850mA
Frequency - Self Resonant: 18MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.1Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.114" (2.90mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Q at Freq: 55 at 1MHz
Current Rating (Amps): 430mA
Inductance Frequency - Test: 1MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129880-744045330
Product Name Fixed Inductors - 744045330
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details