Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7440430018

Description
Win Source Part Number: 1381096-7440430018 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TPC Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Inductance: 1.8 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 pcs Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 120MHz Mounting Type: Surface Mount Package / Case: 1919 (4848 Metric) DC Resistance (DCR): 25mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 2.45A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381096-7440430018 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TPC Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Inductance: 1.8 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 pcs Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 120MHz Mounting Type: Surface Mount Package / Case: 1919 (4848 Metric) DC Resistance (DCR): 25mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 2.45A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381096-7440430018 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381096-7440430018
Inductors, Coils, Chokes - Fixed Inductors 1381096-7440430018
Win Source Part Number: 1381096-7440430018 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TPC Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Inductance: 1.8 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 pcs Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 120MHz Mounting Type: Surface Mount Package / Case: 1919 (4848 Metric) DC Resistance (DCR): 25mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 2.45A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381096-7440430018
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-TPC
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Inductance: 1.8 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500 pcs
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 120MHz
Mounting Type: Surface Mount
Package / Case: 1919 (4848 Metric)
DC Resistance (DCR): 25mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
Current Rating (Amps): 2.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 2.45A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381096-7440430018
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details