The DKIH-3 is a three-phase current-compensated choke for frequency converters, charge stations, UPS systems, and switching power supplies. It features through-hole terminals and a flange for PCB mounting, with an open design for heat dissipation. Available with nanocrystalline or ferrite cores, it is rated for 600 VAC and 3740 VDC test voltage. Rated currents range from 10 A to 50 A at 40 °C, with inductance from 0.08 mH to 10.8 mH and a tolerance of -30% to +50%. Operation is permitted from -40 °C to 100 °C. The housing complies with UL 94V-0 and includes CE, UKCA, RoHS, China RoHS, and REACH compliance. Weights range from 90 g to 160 g across variants with housing codes 52-10 to 58-50.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DKIH-3 |
| Product Name | Compensated High Current Choke, 3-phase |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Through Hole |
| Inductance Range | 80 to 10800 microH |
| Inductance Tolerance | -30 to 50 (+/- %) |