Wurth Electronics ICS, Inc. Fixed Inductors - 7440430012 7440430012

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857238-7440430012 Series: WE-TPC Features: 1.2 µH Inductor 3.1 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1093-6, 732-1093-2, 732-1093-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857238-7440430012 Series: WE-TPC Features: 1.2 µH Inductor 3.1 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1093-6, 732-1093-2, 732-1093-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7440430012
857238-7440430012
Fixed Inductors - 7440430012 857238-7440430012
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857238-7440430012 Series: WE-TPC Features: 1.2 µH Inductor 3.1 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1093-6, 732-1093-2, 732-1093-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857238-7440430012
Series: WE-TPC
Features: 1.2 µH Inductor 3.1 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1093-6, 732-1093-2, 732-1093-1

Buy Now Datasheet
Fixed Inductors - 7440430012 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7440430012
Fixed Inductors 7440430012
FIXED IND 1.2UH 3.1A 20 MOHM SMD

FIXED IND 1.2UH 3.1A 20 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857238-7440430012 7440430012
Product Name Fixed Inductors - 7440430012 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details