Wurth Electronics ICS, Inc. Filters-Cable Ferrites 74270032

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 255Ohm @ 100MHz Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.453" Dia (11.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 255Ohm @ 100MHz Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.453" Dia (11.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 255Ohm @ 100MHz Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.453" Dia (11.50mm)

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: WE-AFB
Package: Tray
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 255Ohm @ 100MHz
Inner Dimension: 0.197" Dia (5.00mm)
Outer Dimension: 0.453" Dia (11.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176748-4 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
250MHz 680mA Inductor and Choke - 71-0402CS-7N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details