Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors 0603AF-472XJRW

Description
Win Source Part Number: 1033778-0603AF-472XJ RW Category: Inductors, Coils, Chokes>Fixed Inductors Series: 0603AF Package: Strip Shielding: Unshielded Inductance: 4.7 µH Height - Seated (Max): 0.036" (0.91mm) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 16 @ 7.9MHz Frequency - Self Resonant: 60MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1.5Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm) Alternative Parts (Cross-Reference): 0805AF-472XJRB; 0805AF-472XJRC; 0805LS-472XJLB; 1210-472J; 1210R-472J; NLV32T-4R7J-PF0603AF 472XJRW; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 260 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: COILCRAFT Other Names: 2457-0603AF-472XJEW, 2457-0603AF-472XJE_T R-ND,2457-0603AF-472 XJE_-ND,2457-0603AF- 472XJE_,2457-0603AF- 472XJRW
Request a Quote Datasheet
Description
Win Source Part Number: 1033778-0603AF-472XJ RW Category: Inductors, Coils, Chokes>Fixed Inductors Series: 0603AF Package: Strip Shielding: Unshielded Inductance: 4.7 µH Height - Seated (Max): 0.036" (0.91mm) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 16 @ 7.9MHz Frequency - Self Resonant: 60MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1.5Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm) Alternative Parts (Cross-Reference): 0805AF-472XJRB; 0805AF-472XJRC; 0805LS-472XJLB; 1210-472J; 1210R-472J; NLV32T-4R7J-PF0603AF 472XJRW; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 260 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: COILCRAFT Other Names: 2457-0603AF-472XJEW, 2457-0603AF-472XJE_T R-ND,2457-0603AF-472 XJE_-ND,2457-0603AF- 472XJE_,2457-0603AF- 472XJRW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1033778-0603AF-472XJRW
Inductors, Coils, Chokes - Fixed Inductors 1033778-0603AF-472XJRW
Win Source Part Number: 1033778-0603AF-472XJ RW Category: Inductors, Coils, Chokes>Fixed Inductors Series: 0603AF Package: Strip Shielding: Unshielded Inductance: 4.7 µH Height - Seated (Max): 0.036" (0.91mm) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 16 @ 7.9MHz Frequency - Self Resonant: 60MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1.5Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm) Alternative Parts (Cross-Reference): 0805AF-472XJRB; 0805AF-472XJRC; 0805LS-472XJLB; 1210-472J; 1210R-472J; NLV32T-4R7J-PF0603AF 472XJRW; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 260 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: COILCRAFT Other Names: 2457-0603AF-472XJEW, 2457-0603AF-472XJE_T R-ND,2457-0603AF-472 XJE_-ND,2457-0603AF- 472XJE_,2457-0603AF- 472XJRW

Win Source Part Number: 1033778-0603AF-472XJRW
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 0603AF
Package: Strip
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.036" (0.91mm)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 16 @ 7.9MHz
Frequency - Self Resonant: 60MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 1.5Ohm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
Alternative Parts (Cross-Reference): 0805AF-472XJRB; 0805AF-472XJRC; 0805LS-472XJLB; 1210-472J; 1210R-472J; NLV32T-4R7J-PF0603AF472XJRW;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 260 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: COILCRAFT
Other Names: 2457-0603AF-472XJEW,2457-0603AF-472XJE_TR-ND,2457-0603AF-472XJE_-ND,2457-0603AF-472XJE_,2457-0603AF-472XJRW

Buy Now Datasheet
4.7uH 2.1KOhm 7.9MHz Inductor and Choke - 71-0603AF-472XJRW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 2.1KOhm 7.9MHz Inductor and Choke
71-0603AF-472XJRW
4.7uH 2.1KOhm 7.9MHz Inductor and Choke 71-0603AF-472XJRW
Inductor RF Chip Unshielded Wirewound 4.7uH 2.1KOhm 5% 7.9MHz 16Q-Factor Ferrite 0.26A 1.5Ohm DCR 0603 T/R Product overview: 0603AF-472XJRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 2.1KOhm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 2.1KOhm, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603AF-472XJRW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 4.7uH 2.1KOhm 5% 7.9MHz 16Q-Factor Ferrite 0.26A 1.5Ohm DCR 0603 T/R Product overview: 0603AF-472XJRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 2.1KOhm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 2.1KOhm, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603AF-472XJRW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1033778-0603AF-472XJRW 71-0603AF-472XJRW
Product Name Inductors, Coils, Chokes - Fixed Inductors 4.7uH 2.1KOhm 7.9MHz Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details