TE Connectivity Ferrite Beads and Chips BMB2A1000BN7

Description
1 Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm
Request a Quote Datasheet
Description
1 Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - A129537TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
A129537TR-ND
Ferrite Beads and Chips A129537TR-ND
1 Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm

1 Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number A129537TR-ND
Product Name Ferrite Beads and Chips
DCR 0.8000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2CY0019ANTR-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 800 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 30 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers