Wurth Electronics ICS, Inc. Circuit Protection Fuseholders 696108003002

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Circuit Protection Fuseholders Series: WR-FSH Package: Box Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm) For Use With/Related Products: 5mm x 20mm Fuse Type: Cartridge Fuseholder Type: Block
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Circuit Protection Fuseholders Series: WR-FSH Package: Box Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm) For Use With/Related Products: 5mm x 20mm Fuse Type: Cartridge Fuseholder Type: Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Fuseholders -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuseholders
Circuit Protection Fuseholders
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Circuit Protection Fuseholders Series: WR-FSH Package: Box Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm) For Use With/Related Products: 5mm x 20mm Fuse Type: Cartridge Fuseholder Type: Block

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Circuit Protection Fuseholders
Series: WR-FSH
Package: Box
Product Status: Active
Mounting Type: Through Hole
Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products: 5mm x 20mm
Fuse Type: Cartridge
Fuseholder Type: Block

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Name Circuit Protection Fuseholders
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 4727304 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
View Details
Vertical-Entry-Auto-Fuse-Clip, Tape & Reel - 3584KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
Fuse Holders - 563784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Auto Fuses Auto In-line fuse holders - VF-708C With/without LED -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details