Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 692121130100

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Obsolete Connector Type: Receptacle Gender: Receptacle Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Termination: Solder Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 30 mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Obsolete Connector Type: Receptacle Gender: Receptacle Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Termination: Solder Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 30 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Obsolete Connector Type: Receptacle Gender: Receptacle Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Termination: Solder Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 30 mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Product Status: Obsolete
Connector Type: Receptacle
Gender: Receptacle
Mounting Type: Fixed
Mounting Feature: Normal, Standard - Top
Termination: Solder
Operating Temperature: -40°C ~ 85°C
Current Rating (Amps): 30 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1913591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details