Wurth Electronics ICS, Inc. Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 691701310006B

Description
Win Source Part Number: 1377558-691701310006 B Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: Würth Elektronik Series: WR-TBL Series 7013B Package: Tape & Reel Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Color: Black Number of Positions: 6 Insulation Height: 0.362" (9.20mm) Contact Material: Brass Material Flammability Rating: UL94 V-0 Pitch: 0.150" (3.81mm) Termination Style: Solder Housing Material: Liquid Crystal Polymer (LCP) Positions Per Level: 6 Number of Levels: 1 Header Orientation: Vertical Current - UL: 10 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.102" (2.60mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1377558-691701310006 B Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: Würth Elektronik Series: WR-TBL Series 7013B Package: Tape & Reel Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Color: Black Number of Positions: 6 Insulation Height: 0.362" (9.20mm) Contact Material: Brass Material Flammability Rating: UL94 V-0 Pitch: 0.150" (3.81mm) Termination Style: Solder Housing Material: Liquid Crystal Polymer (LCP) Positions Per Level: 6 Number of Levels: 1 Header Orientation: Vertical Current - UL: 10 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.102" (2.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1377558-691701310006B - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1377558-691701310006B
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1377558-691701310006B
Win Source Part Number: 1377558-691701310006 B Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: Würth Elektronik Series: WR-TBL Series 7013B Package: Tape & Reel Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Color: Black Number of Positions: 6 Insulation Height: 0.362" (9.20mm) Contact Material: Brass Material Flammability Rating: UL94 V-0 Pitch: 0.150" (3.81mm) Termination Style: Solder Housing Material: Liquid Crystal Polymer (LCP) Positions Per Level: 6 Number of Levels: 1 Header Orientation: Vertical Current - UL: 10 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.102" (2.60mm)

Win Source Part Number: 1377558-691701310006B
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
Type: Header, Male Pins, Shrouded (4 Side)
MSL Level: 1 (Unlimited)
Mfr: Würth Elektronik
Series: WR-TBL Series 7013B
Package: Tape & Reel
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Black
Number of Positions: 6
Insulation Height: 0.362" (9.20mm)
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Pitch: 0.150" (3.81mm)
Termination Style: Solder
Housing Material: Liquid Crystal Polymer (LCP)
Positions Per Level: 6
Number of Levels: 1
Header Orientation: Vertical
Current - UL: 10 A
Voltage - UL: 300 V
Contact Mating Finish: Tin
Contact Tail Length: 0.102" (2.60mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1377558-691701310006B
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions - 65W3348 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Female 18 AWG Straight Crimp Power Contact - G125-0500005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
2 suppliers
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details