Amphenol Communications Solutions Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions 58360-101LF

Description
CONNECTOR, BACKPLANE, HEADER, 24POS, 2MM; Product Range:FCI Metral 58360 Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, BACKPLANE, HEADER, 24POS, 2MM; Product Range:FCI Metral 58360 Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions - 65W3348 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions
65W3348
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions 65W3348
CONNECTOR, BACKPLANE, HEADER, 24POS, 2MM; Product Range:FCI Metral 58360 Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, HEADER, 24POS, 2MM; Product Range:FCI Metral 58360 Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions - 65AC3140 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions
65AC3140
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions 65AC3140
CONNECTOR, BACKPLANE, HEADER, 24POS, 2MM; Product Range:FCI Metral 58360 Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, HEADER, 24POS, 2MM; Product Range:FCI Metral 58360 Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 65W3348
Product Name Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102617-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
DDR4 SMT - 10148176-2421K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details