Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691412220011

Description
Fixed Terminal Blocks WR-TBL Md4122 7.00mm Cable Screwless
Datasheet
Description
Fixed Terminal Blocks WR-TBL Md4122 7.00mm Cable Screwless
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691412220011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691412220011
Fixed Terminal Blocks 691412220011
Fixed Terminal Blocks WR-TBL Md4122 7.00mm Cable Screwless

Fixed Terminal Blocks WR-TBL Md4122 7.00mm Cable Screwless

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691412220011
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screwless
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Contacts Pitch 7.00 mm (0.28 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151250206 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminals - 2867.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/8-D
North American 18 AWG
View Details
Component Terminal Block with Diode - 2001-1211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers